TE Connectivity
Connector Contacts
206794-4
Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Black, Red Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Identification Marking Contact Color Code : Red
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .07 MM [1.73 INCH ] Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Black, Red Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Identification Marking Contact Color Code : Red
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .07 MM [1.73 INCH ] Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Black, Red Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26
Identification Marking Contact Color Code : Red
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .07 MM [1.73 INCH ] Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Color Bands : Black, Red
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Copper
- Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .07 MM [1.83 INCH ]
- Wire Size (MMSQ) : .08 - .15
- Wire Size (AWG) : 28 - 26
Identification Marking
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : .07 MM [1.73 INCH ]
- Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
206794-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details