TE Connectivity Splices 1SET212005R0000

Description
Body Features Button Color : Red Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 600 VAC, 400 VDC Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1
Request a Quote
Description
Body Features Button Color : Red Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 600 VAC, 400 VDC Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET212005R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Button Color : Red Primary Product Material : Phosphor Bronze Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Dimensions Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ] Overall Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage : 600 VAC, 400 VDC Industry Standards Agency/Standard : IEC, UL Agency/Standard Number : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : F1

Body Features


  • Button Color : Red
  • Primary Product Material : Phosphor Bronze
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Dimensions


  • Accepts Insulation Diameter Range : 3.5 MM  [.138 INCH ]
  • Overall Product Length : 48 MM  [1.89 INCH ]
  • Wire Size (MMSQ) : 1.5 - .75
  • Wire Size (AWG) : 16 - 18

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage : 600 VAC, 400 VDC

Industry Standards


  • Agency/Standard : IEC, UL
  • Agency/Standard Number : UL 486C, IEC 60988-2-3
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-2, UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : Yes
  • Serrated : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • UV Exposure Rated : F1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET212005R0000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details