TE Connectivity Power Terminals 1982577-1

Description
Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 1982577-1 - TE Connectivity
Berwyn, PA, United States
Power Terminals
1982577-1
Power Terminals 1982577-1
Configuration Features Number of Positions : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Silver

Product Type Features


  • Power Terminal Type : Pin

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1982577-1
Product Name Power Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details