TE Connectivity Wire-to-Board Connector Contacts 1986611-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 3.4 MM  [.134 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 3.4 MM  [.134 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 1986611-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
1986611-1
Wire-to-Board Connector Contacts 1986611-1
Contact Features Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 3.4 MM  [.134 INCH ] Dimensions Wire Size (AWG) : 6 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 75
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Mating Pin Diameter : 3.4 MM  [.134 INCH ]

Dimensions


  • Wire Size (AWG) : 6

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1986611-1
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details