TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET152001R0000

Description
Body Features Insulation Color : Red Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 11 MM  [.432 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.95 MM  [.116 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.7 - 3.6 MM , 3.6 MM  [.106 - .141 INCH , .141 INCH ] Barrel Inside Diameter : 3.68 MM  [.145 INCH ] DIN Wire Size (MMSQ) : .5 - 1 DIN Wire Size (AWG) : 22 - 16 Overall Product Length : 23 MM  [.9 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Available On-Tape for Automatic Termination. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-002 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Red Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 11 MM  [.432 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.95 MM  [.116 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.7 - 3.6 MM , 3.6 MM  [.106 - .141 INCH , .141 INCH ] Barrel Inside Diameter : 3.68 MM  [.145 INCH ] DIN Wire Size (MMSQ) : .5 - 1 DIN Wire Size (AWG) : 22 - 16 Overall Product Length : 23 MM  [.9 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Available On-Tape for Automatic Termination. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-002 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET152001R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET152001R0000
Crimp Wire Pins, Tabs & Ferrules 1SET152001R0000
Body Features Insulation Color : Red Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 11 MM  [.432 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.95 MM  [.116 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.7 - 3.6 MM , 3.6 MM  [.106 - .141 INCH , .141 INCH ] Barrel Inside Diameter : 3.68 MM  [.145 INCH ] DIN Wire Size (MMSQ) : .5 - 1 DIN Wire Size (AWG) : 22 - 16 Overall Product Length : 23 MM  [.9 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : Available On-Tape for Automatic Termination. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-002 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Red
  • Insulation Material : PVC
  • Insulation Sleeve Material : Vinyl
  • Primary Product Color : Red
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 11 MM  [.432 INCH ]
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ]
  • Crimp Wire Terminal Type : Pin
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.95 MM  [.116 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 2.7 - 3.6 MM , 3.6 MM  [.106 - .141 INCH , .141 INCH ]
  • Barrel Inside Diameter : 3.68 MM  [.145 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • DIN Wire Size (AWG) : 22 - 16
  • Overall Product Length : 23 MM  [.9 INCH ]
  • Terminal Material Thickness : .8 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : Available On-Tape for Automatic Termination.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : WIRE PIN-002
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET152001R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details