TE Connectivity
Connector Contacts
208268-3
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : Blue/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : Blue/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : Blue/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 25.5 MM [1.004 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03
- Contact Retention Within Housing : With
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20 - 16
Identification Marking
- Contact Color Code : Blue/Orange
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Package
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
208268-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2100 to 0.5100 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS; Insulated
North American
18 to 22 AWG
International
0.3000 to 0.8000 mm2
View Details