TE Connectivity D-Sub Connector Contacts 206071-4

Description
Body Features Non-Magnetic : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Standard Contact Type : Socket Contact Underplating Material : Nickel D-Sub Contact Size : 22 Dimensions Insulation Diameter (Max) : .05 MM  [1.38 INCH ] Post Diameter : .06 MM  [1.57 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Non-Magnetic : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Standard Contact Type : Socket Contact Underplating Material : Nickel D-Sub Contact Size : 22 Dimensions Insulation Diameter (Max) : .05 MM  [1.38 INCH ] Post Diameter : .06 MM  [1.57 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 206071-4 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
206071-4
D-Sub Connector Contacts 206071-4
Body Features Non-Magnetic : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Standard Contact Type : Socket Contact Underplating Material : Nickel D-Sub Contact Size : 22 Dimensions Insulation Diameter (Max) : .05 MM  [1.38 INCH ] Post Diameter : .06 MM  [1.57 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Non-Magnetic : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Style : Standard
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 22

Dimensions


  • Insulation Diameter (Max) : .05 MM  [1.38 INCH ]
  • Post Diameter : .06 MM  [1.57 INCH ]
  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22

Operation/Application


  • Circuit Application : Signal
  • High Current : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 206071-4
Product Name D-Sub Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details