TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Button Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Button Color : Red Terminal & Contact Weight : 4.755 G [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Copper-Nickel-Silico... | |
| Body Features Button Color : Yellow Terminal & Contact Weight (G) : 4.94 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Copper-Nickel-Silico... | |
| Body Features Compatible With Cavity Size : 1601424 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size... | |
| Body Features Compatible With Cavity Size : 1601425 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Tab, Dual Connection Terminal Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM | |
| Body Features Compatible With Cavity Size : 1601426 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material :... | |
| Body Features Compatible With Cavity Size : Special Configuration Features Strip Orientation : Side Feed Contact Features Contact Underplating Material : None Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness :... | |
| Body Features Compatible With Cavity Size : Special Contact Features Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 19 Magnet Wire... | |
| Body Features Compatible With Cavity Size : Special Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight... | |
| Body Features Foil Terminal Body Type : Type 6 Contact Features Foil Terminal Type : Strip Tap Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16... | |
| Body Features Fully Insulated : No Plating Material : Nickel Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Terminal & Splice Type : Receptacle... | |
| Body Features Fully Insulated : No Plating Material : Pre-Tin Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type :... | |
| Body Features Inspection Slot : No Weight per Piece (G) : 201.849 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type :... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Yellow Terminal & Contact Weight (G) : 5.2 Configuration Features Splice Configuration : Single to Single Contact Features... | |
| Body Features Insulation Material : Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 21.3 MM [.84 INCH ] Industry Standards Government Qualified Splice :... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type :... | |
| Body Features Insulation Material : Polyolefin Primary Product Color : Blue Terminal & Contact Weight : 1.456 G [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : Vinyl Primary Product Color : Blue Splice Features : Serrated Terminal & Contact Weight : .397 G [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features... | |
| Body Features Insulation Material : Vinyl Primary Product Color : Yellow Splice Features : Serrated Terminal & Contact Weight : .604 G [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight : .247 G [.009 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight : .979 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .155 G [.005 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .542 G [.019 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .657 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .888 G [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Plating Material : Tin Splice Material : Brass Weight per Piece (G) : .153 Configuration Features Number of Serrations : 3 Contact Features Terminal & Splice Type : Splice Dimensions Splice Material Thickness :... | |
| Body Features Plating Material : Unplated Splice Material : Brass Weight per Piece (G) : .151 Configuration Features Number of Serrations : 3 Contact Features Terminal & Splice Type : Splice Dimensions Splice Material Thickness :... | |
| Body Features Primary Product Color : Blue Splice Features : Standard Configuration Features Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 12 - 22 Industry Standards Compatible With... | |
| Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 8 MM | |
| Body Features Primary Product Color : Natural Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Dimensions Overall Product Length : 11.5 MM [.452 INCH ]... | |
| Body Features Primary Product Color : Natural Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Dimensions Overall Product Length : 5 MM [.197 INCH ]... | |
| Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size... | |
| Body Features Primary Product Color : Purple Terminal & Contact Weight : .567 G [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material :... | |
| Body Features Primary Product Color : Red Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Dimensions Wire Size... | |
| Body Features Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact... | |
| Body Features Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size... | |
| Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Splice Capacity : 1 Contact Features Barrel Type : Closed Dimensions Wire Size (AWG) : 18 - 16 Industry Standards... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : 2.542 G [.087 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper... | |
| Body Features Stripe Color : Black Terminal & Contact Weight (G) : 4.947 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Black Terminal & Contact Weight (G) : 5.547 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Black Terminal & Contact Weight (G) : 7.09 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Black Terminal & Contact Weight : .399 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Black Terminal & Contact Weight : 1.921 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Black Terminal & Contact Weight : 4.462 G [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Black Terminal & Contact Weight : 4.514 G [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Brown Terminal & Contact Weight : 1.883 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : Brown Terminal & Contact Weight : 1.924 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Brown Terminal & Contact Weight : 2.004 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : Green Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ]... | |
| Body Features Stripe Color : Green Terminal & Contact Weight : .662 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : Green Terminal & Contact Weight : .83 G [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : Red Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ]... | |
| Body Features Stripe Color : Red Terminal & Contact Weight : .622 G [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : Red Terminal & Contact Weight : .796 G [.028 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : White Terminal & Contact Weight : .676 G [.024 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : White Terminal & Contact Weight : .828 G [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : White Terminal & Contact Weight : .828 G [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Body Features Stripe Color : Yellow Terminal & Contact Weight : 2.251 G [.079 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Stripe Color : Yellow Terminal & Contact Weight : 2.438 G [.086 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight (G) : 3.75 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight (G) : 47.516 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .155 G [.005 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .155 G [.005 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .247 G [.009 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .247 G [.009 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .395 G [.014 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .4 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Tin Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .4 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated... | |
| Body Features Terminal & Contact Weight : .464 G [.016 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .487 G [.017 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .502 G [.018 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .529 G [.019 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .592 G [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .618 G [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .625 G [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .65 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .651 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .652 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .677 G [.024 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Body Features Terminal & Contact Weight : .683 G [.024 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .686 G [.024 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .722 G [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .736 G [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .745 G [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .761 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .784 G [.028 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .813 G [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .83 G [.029 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .842 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Body Features Terminal & Contact Weight : .843 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .846 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .847 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .851 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .859 G [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .874 G [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .891 G [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .898 G [.032 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .906 G [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .91 G [.032 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .932 G [.033 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .975 G [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .992 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .996 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.048 G [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.091 G [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.1 G [.039 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.172 G [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.188 G [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.256 G [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material :... | |
| Body Features Terminal & Contact Weight : 1.283 G [.046 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.312 G [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.324 G [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.362 G [.049 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.38 G [.049 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.492 G [.053 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.493 G [.053 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Body Features Terminal & Contact Weight : 1.494 G [.053 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.701 G [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.758 G [.062 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.856 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.986 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.002 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.025 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 2.029 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.297 G [.081 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 2.414 G [.085 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.5 G [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 2.53 G [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.571 G [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.659 G [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.665 G [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 2.707 G [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.789 G [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.795 G [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.799 G [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.838 G [.097 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 2.916 G [.106 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 3.087 G [.109 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 3.15 G [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 3.172 G [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 3.244 G [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 3.427 G [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 4.712 G [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 7.619 G [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 7.651 G [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 9.07 G [.31 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Weight per Piece (G) : .135 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Mating Pin Diameter : 2.8 MM [.11 INCH ] Terminal Orientation : Vertical... | |
| Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket | |
| Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 16 Contact Type : Socket Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]... | |
| Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Fabrication : Stamped & | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Pre-Tin Contact Retention... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Bronze Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Stamped & Formed Contact Length : 4 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Pre-Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Mating Area Plating Material : Pre-Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Pre-Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Pre-Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Pre-Tin Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Length :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Product Length : 58.9 MM [2.319 INCH ] Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact... | |
| Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Micro Coax Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 9.5 MM [.375 INCH ] Terminal Material... | |
| Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 16 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26... | |
| Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Socket | |
| Configuration Features Connection Capacity : Multiple Wires per Terminal : 1 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Crimp Type : F-Crimp PCB Terminal Type : PCB Pin Terminal Orientation : Right... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 1.5 MICM [60 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .5 MM [.02 INCH ]... | |
| Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 - 1.42 MM , 4.06 MM | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.54 MM , .89 MM [.035 INCH , .1 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.54 MM , .89 MM [.1 INCH , .035 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.06 MM , 1.42 MM [.055 INCH , .16 INCH ]... | |
| Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Dimensions Product Diameter : 1.63 MM [.064 INCH ] Operation/Applicatio n Circuit... | |
| Configuration Features Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material Finish :... | |
| Configuration Features Number of Positions : 1 PCB Mount Orientation : Right Angle Strip Orientation : End Feed Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 350 Contact Mating... | |
| Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material... | |
| Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 350 Contact Mating Area... | |
| Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver (Ag) Contact... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 2.1 MM | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Length (MM) : 3.26 Contact Width (MM) : 1.4 Contact Working Range (High) (MM) :... | |
| Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point... | |
| Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Working Range (High) : 3.2 MM [.126 INCH ] Contact Working Range (Low) : 2.4 MM [.094 INCH ] Point... | |
| Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 3.6 MM | |
| Configuration Features Number of Positions : 2 Side Protected : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 4.1 MM | |
| Contact Features Barrel Type : Closed Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel | |
| Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material :... | |
| Contact Features Barrel Type : Closed Contact Fabrication : Solid Contact Shape & Form : Round Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter :... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 6.9 MM [.27 INCH ] Product Length : 35.3 MM [1.38 INCH ] Wire Size (MMSQ) : 25... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.2 MM [.48 INCH ] Product Length : 50 MM [1.96 INCH ] Tongue Thickness : 4 MM [.15 INCH ]... | |
| Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.9 MM [.048 INCH ] Compatible Insulation Diameter (Max) : 1.9 MM [.06 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.1 MM [1.067 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight... | |
| Contact Features Barrel Type : Open Contact Base Material : CuNi3Si Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM [.516 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention... | |
| Contact Features Barrel Type : Open Contact Base Material : CuNi3Si Contact Length : 13.1 MM [.516 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Length : 27.1 MM [1.067 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM | |
| Contact Features Barrel Type : Open Contact Base Material : Tin Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation :... | |
| Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.9 MM [.27 INCH ] Compatible Insulation Diameter (Max) : 9.1 MM [.358 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 5.05 MM [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention... | |
| Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 8.5 MM [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Size : Size... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.3 Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Contact Size : 1.25mm Contact Type : Tab Wire... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 12.19 MM [.48 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 12.19 MM [.48 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish :... | |
| Contact Features Contact Base Material : Bronze Contact Fabrication : Stamped & Formed Contact Length : 4.3 MM [.168 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact... | |
| Contact Features Contact Base Material : Bronze Contact Fabrication : Stamped & Formed Contact Length : 4.3 MM [.168 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Bright Contact... | |
| Contact Features Contact Base Material : Bronze Contact Fabrication : Stamped & Formed Contact Length : 4.3 MM [.168 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact... | |
| Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 127 MM [5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Product Type Features Sealable : Yes Usage... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Pin Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Pin Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Material Thickness : .2 MICM [.2 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin over Nickel Contact Orientation : Straight Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing : With... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 30.99 MM [1.22 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 34.7 MM [1.366 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 34.98 MM [1.377 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 34.98 MM [1.377 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] Contact... | |
| Contact Features Contact Base Material : Copper Alloy Contact Length : 40.28 MM [1.586 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing : With... | |
| Contact Features Contact Base Material : Copper Nickel Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating... | |
| Contact Features Contact Base Material : Copper Nickel Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Diameter (MM) : 1 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Flash Contact Mating... | |
| Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Size : 1.3mm Contact Type : Receptacle... | |
| Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : Without Contact Size : 1.3mm Contact Type : Receptacle... | |
| Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Size : 1.3mm Contact Type : Receptacle... | |
| Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature... | |
| Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Mating Square... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12.3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.49 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 21.6 MM [.85 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .2 - .35... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin... | |
| Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : 26.67 Wire Size (AWG) : 3 Operation/Applicatio n Circuit... | |
| Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Dimensions Wire Size (MMSQ) : 26.67 Wire Size (AWG) : 3 Operation/Applicatio n Circuit... | |
| Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : .7 - 1.1 MM [.03 - .043 INCH ] Wire Size (MMSQ) : .05 - .2 Wire Size... | |
| Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Type : Receptacle Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable :... | |
| Contact Features Contact Current Rating (Max) (AMP) : 4.2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Dimensions Wire Size (AWG) : 26 - 22 Operation/Applicatio n Circuit Application : Power... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features... | |
| Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold | |
| Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold | |
| Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Dimensions Wire Size (MMSQ) : .05 - .1 Wire Size (AWG) : 30 -... | |
| Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 -... | |
| Contact Features Contact Length (INCH) : 1.218 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within... | |
| Contact Features Contact Length (INCH) : 1.226 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Mechanical Attachment... | |
| Contact Features Contact Length (INCH) : 1.253 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mechanical... | |
| Contact Features Contact Length (INCH) : 1.334 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type... | |
| Contact Features Contact Length (INCH) : 1.334 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within... | |
| Contact Features Contact Length (INCH) : 1.364 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Mechanical Attachment Contact Retention Type Within... | |
| Contact Features Contact Length (INCH) : 1.409 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Mechanical... | |
| Contact Features Contact Length (INCH) : 1.503 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within... | |
| Contact Features Contact Length (INCH) : 1.584 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within... | |
| Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material :... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3 MICM [118 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 8 MM [.314 INCH ] PCB Terminal Type : PCB Pin... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3 MICM [118 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 8 MM [.314 INCH ] PCB Terminal Type : Pin Receptacle... | |
| Contact Features Contact Mating Area Plating Material Thickness : 4 MICM [157.48 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ]... | |
| Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 16... | |
| Contact Features Contact Orientation : Straight Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ] | |
| Contact Features Contact Size : Size 12 Contact Type : Pin | |
| Contact Features Contact Size : Size 8 Contact Type : Pin | |
| Contact Features Contact Underplating Material : Copper Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Right Angle Terminal Plating Material : Silver Dimensions Product Length : 39.15 MM [1.54 INCH ] Wire Size (MMSQ) : 25 -... | |
| Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM [.047 INCH ] Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating... | |
| Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.2 MM [.047 INCH ] Mating Tab Thickness : .8 MM [.324 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Flag Terminal Plating... | |
| Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.9 MM [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions... | |
| Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.9 MM [.276 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel, Tin Dimensions Extension... | |
| Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 7 MM [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Nickel, Tin Dimensions... | |
| Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 7 MM [.276 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin, Nickel Dimensions... | |
| Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 7 MM [.276 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel, Tin Dimensions Extension... | |
| Contact Features Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Post-Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length :... | |
| Contact Features Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM [.06 - .1 INCH ]... | |
| Contact Features Special Purpose Terminal Type : Receptacle Terminal Plating Material : Pre-Tin Dimensions Product Length : 17.42 MM [.685 INCH ] Terminal Material Thickness : .32 MM [.013 INCH ] Packaging Features Packaging Method : Loose Piece Product Type Features... | |
| Contact Features Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM [.49 INCH ] Stock Thickness (Magnet Wire Side) :... |
| << Prev | Next >> |