TE Connectivity Ring Terminals 1989917-2

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.6 MM  [.377 INCH ] Compatible Insulation Diameter Range : 7.9 - 9.6 MM  [.311 - .377 INCH ] Product Length : 51.09 MM  [2.011 INCH ] Tongue Thickness : 1.6 MM  [.063 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33102 - 41741 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.6 MM  [.377 INCH ] Compatible Insulation Diameter Range : 7.9 - 9.6 MM  [.311 - .377 INCH ] Product Length : 51.09 MM  [2.011 INCH ] Tongue Thickness : 1.6 MM  [.063 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33102 - 41741 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1989917-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1989917-2
Ring Terminals 1989917-2
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.6 MM  [.377 INCH ] Compatible Insulation Diameter Range : 7.9 - 9.6 MM  [.311 - .377 INCH ] Product Length : 51.09 MM  [2.011 INCH ] Tongue Thickness : 1.6 MM  [.063 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33102 - 41741 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 9.6 MM  [.377 INCH ]
  • Compatible Insulation Diameter Range : 7.9 - 9.6 MM  [.311 - .377 INCH ]
  • Product Length : 51.09 MM  [2.011 INCH ]
  • Tongue Thickness : 1.6 MM  [.063 INCH ]
  • Wire Size (MMSQ) : 16 - 20
  • Wire Size (AWG) : 5 - 4
  • Wire Size (CMA) : 33102 - 41741

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1989917-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details