1SET111014R0000 -- CRIMP WIRE PINS, TABS & FERRULES
TE ConnectivityCrimp Wire Pins, Tabs & Ferrules1SET111014R0000
Description
Body Features Insulation Material : PP Primary Product Color : Orange
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 2.8 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (MMSQ) : 4 Barrel Inside Diameter : 2.8 MM [.111 INCH ] Compatible Insulation Diameter Range : 4.8 MM , 4.7 MM [.186 INCH , .189 INCH ] Overall Product Length : 20 MM [.787 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .2 MM [.007 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : PP Primary Product Color : Orange
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 2.8 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (MMSQ) : 4 Barrel Inside Diameter : 2.8 MM [.111 INCH ] Compatible Insulation Diameter Range : 4.8 MM , 4.7 MM [.186 INCH , .189 INCH ] Overall Product Length : 20 MM [.787 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .2 MM [.007 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features Insulation Material : PP Primary Product Color : Orange
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 2.8 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (MMSQ) : 4 Barrel Inside Diameter : 2.8 MM [.111 INCH ] Compatible Insulation Diameter Range : 4.8 MM , 4.7 MM [.186 INCH , .189 INCH ] Overall Product Length : 20 MM [.787 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .2 MM [.007 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
Insulation Material : PP
Primary Product Color : Orange
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Mating Area Length : 12 MM [.468 INCH ]
Crimp Wire Terminal Type : Ferrule
Mating Pin Diameter (MM) : 2.8
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
2-Wire Size (MMSQ) : 4
Barrel Inside Diameter : 2.8 MM [.111 INCH ]
Compatible Insulation Diameter Range : 4.8 MM , 4.7 MM [.186 INCH , .189 INCH ]
Overall Product Length : 20 MM [.787 INCH ]
Strip Length : 14 MM [.551 INCH ]
Terminal Material Thickness : .2 MM [.007 INCH ]
Wire Size (MMSQ) : 4
Wire Size (AWG) : 12
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : No
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : 105 DEGC [221 DEGF ]