TE Connectivity
Connector Contacts
208271-3
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Unplated Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Identification Marking Contact Color Code : Yellow/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Unplated Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Identification Marking Contact Color Code : Yellow/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.58 MM [1.007 INCH ] Contact Mating Area Plating Material : Unplated Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12
Identification Marking Contact Color Code : Yellow/Orange
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 25.58 MM [1.007 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Retention Within Housing : With
- Contact Size : Size 12
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : 2 - 3
- Wire Size (AWG) : 14 - 12
Identification Marking
- Contact Color Code : Yellow/Orange
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Package
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
208271-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details