TE Connectivity Connector Contacts 206211-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 26.57 MM  [1.046 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.54 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 26.57 MM  [1.046 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.54 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 206211-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
206211-2
Connector Contacts 206211-2
Contact Features Contact Base Material : Copper Alloy Contact Length : 26.57 MM  [1.046 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.54 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 26.57 MM  [1.046 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.54
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 206211-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details