TE Connectivity
Connector Contacts
205103-3
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Brown/Yellow/Gray
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Tape
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Brown/Yellow/Gray
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Tape
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.26 MM [.64 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22
Identification Marking Contact Color Code : Brown/Yellow/Gray
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Tape
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 16.26 MM [.64 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Size : Size 22
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
Identification Marking
- Contact Color Code : Brown/Yellow/Gray
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
205103-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Phosphor Bronze
Features
RoHS
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
13 to 17 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details