TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Compatible With Cavity Size : 1601424 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Solder Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal... | |
| Body Features Compatible With Cavity Size : 1601426 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal... | |
| Body Features Compatible With Cavity Size : 1601426 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material :... | |
| Body Features Compatible With Cavity Size : 1601431 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2 MM [.079 INCH ] Terminal Orientation : Straight Terminal Plating Material :... | |
| Body Features Compatible With Cavity Size : 1601433 Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .83 MM [.033 INCH ] Mating Tab Width : 1.3 MM [.051 INCH ] Terminal... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) :... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 -... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 -... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 -... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : 1.2 G [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete... | |
| Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating... | |
| Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area... | |
| Body Features Insulation Material : Nylon Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped... | |
| Body Features Insulation Material : PVC Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area... | |
| Body Features Insulation Sleeve Color : Beige Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.18 MM | |
| Body Features Insulation Sleeve Color : Black Stripe Color : Black Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight : .185 G [.007 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight : .185 G [.007 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight : 1.087 G [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade... | |
| Body Features Insulation Sleeve Color : Brown Stripe Color : Brown Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation... | |
| Body Features Insulation Sleeve Color : Brown Stripe Color : Brown Terminal & Contact Weight : .55 G [.019 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Brown Stripe Color : Brown Terminal & Contact Weight : .65 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Gray Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM | |
| Body Features Insulation Sleeve Color : Orange Terminal & Contact Weight : .867 G [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Insulation Sleeve Color : Purple Terminal & Contact Weight : .728 G [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 2 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 2.435 G [.086 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 2.471 G [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : 2.571 G [.094 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal... | |
| Body Features Plating Material : Tin Contact Features Mating Pin Diameter : 2.28 MM [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4... | |
| Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 11 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice... | |
| Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 20 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice... | |
| Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice... | |
| Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice... | |
| Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice... | |
| Body Features Plating Material : Tin Splice Material : Brass Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal & Splice... | |
| Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal... | |
| Body Features Plating Material : Tin Splice Material : Cold Rolled Steel Configuration Features Number of Serrations : 8 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Tin Terminal... | |
| Body Features Plating Material : Unplated Contact Features Mating Pin Diameter : 2.28 MM [.089 INCH ] Terminal & Splice Type : Receptacle Terminal Orientation : Straight Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.4... | |
| Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 10 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice... | |
| Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 14 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice... | |
| Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice... | |
| Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice... | |
| Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice... | |
| Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & Splice... | |
| Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 3 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & | |
| Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 6 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & | |
| Body Features Plating Material : Unplated Splice Material : Copper Alloy Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & | |
| Body Features Plating Material : Unplated Splice Material : Stainless Steel Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating Material : Unplated Terminal & | |
| Body Features Primary Product Color : Blue Dimensions Compatible Insulation Diameter Range : 4.6 MM [.18 INCH ] Product Length : 32 MM [1.26 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product... | |
| Body Features Product Weight (G) : .185 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) :... | |
| Body Features Product Weight (G) : .206 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating... | |
| Body Features Product Weight (G) : .26 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal... | |
| Body Features Product Weight (G) : .442 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating... | |
| Body Features Product Weight (G) : 1.41 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation : Straight Terminal... | |
| Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type :... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .073 G [.003 OZ ] Configuration Features Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : 1.25 G [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 13 Splice Capacity : 8 Strip Orientation :... | |
| Body Features Splice Features : Sight Hole Contact Features Barrel Type : Open Dimensions Product Length (MM) : 19 Packaging Features Packaging Method : Box Product Type Features Sealable : No Splice Type : Parallel Splice... | |
| Body Features Terminal & Contact Weight (G) : 10.598 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 13.763 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 24.975 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 32.258 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 38.988 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 4.13 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight (G) : 4.148 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight (G) : 45.755 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight (G) : 5.497 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .041 G [.001 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .17 G [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : End Feed Contact... | |
| Body Features Terminal & Contact Weight : .185 G [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .185 G [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .19 G [.007 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .24 G [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .293 G [.01 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .303 G [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .303 G [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .309 G [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .312 G [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .321 G [.011 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Body Features Terminal & Contact Weight : .329 G [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .329 G [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .331 G [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .395 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : .399 G [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .431 G [.015 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .487 G [.017 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .608 G [.02 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .626 G [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .626 G [.022 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel... | |
| Body Features Terminal & Contact Weight : .628 G [.022 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .652 G [.023 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel... | |
| Body Features Terminal & Contact Weight : .656 G [.023 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel... | |
| Body Features Terminal & Contact Weight : .667 G [.024 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .808 G [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .946 G [.033 OZ ] Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .97 G [.034 OZ ] Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : .983 G [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 52.4 MM [2.062 INCH ] Terminal Material Thickness : .66 MM [.025 INCH ] Housing... | |
| Body Features Terminal & Contact Weight : 1.157 G [.041 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : 1.511 G [.053 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 1.651 G [.058 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : 1.739 G [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Underplating Material : None Terminal Orientation :... | |
| Body Features Terminal & Contact Weight : 1.741 G [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : 1.768 G [.062 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 2.088 G [.07 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 3.32 G [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 3.523 G [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 3.544 G [.118 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal & Contact Weight : 9.765 G [.353 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : 19 Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.44 MM [.175 INCH ] Terminal Orientation : Right Angle... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.08 MM [.082 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Alloy Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Operation/Applicatio... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn)... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .86 MM [.034 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : 1.22 MM [.048 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : FLK Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating... | |
| Configuration Features Compatible With Wire & Cable Type : FLK Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 1.9 MM [.075 INCH ] Compatible Insulation Diameter Range : .89... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.03 MM [.08 INCH ] Compatible Insulation Diameter Range : 1.14... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM [.106 INCH ] Compatible Insulation Diameter Range : 1.4... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.29... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 2.92 MM , 1.52 MM [.115 INCH , .06 INCH ] Compatible Insulation Diameter Range... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM [.045 INCH ] Product Length : 13 MM [.511 INCH ] Stud Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM [.115 INCH , .06 INCH ] Compatible Insulation Diameter Range... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM [.06 INCH , .115 INCH ] Compatible Insulation Diameter Range... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel Contact Working Range (High) :... | |
| Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : .5 Contact Underplating Material : Nickel PCB Contact Termination Area... | |
| Configuration Features Number of Serrations : 0 Splice Capacity : 1 Strip Orientation : Side Feed Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 19.81 MM [.78 INCH ] Terminal Material... | |
| Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter (Max) : 4 MM [.161 INCH ] Compatible Insulation Diameter... | |
| Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4 MM [.161 INCH ] Accepts Insulation Diameter... | |
| Configuration Features Strip Orientation : End Feed Contact Features Mating Pin Diameter : 2.31 MM [.091 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4 MM [.161 INCH ] Accepts Insulation Diameter... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Underplating Material : Nickel Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Product Length : 56 MM [2.2 INCH ] Tongue Thickness : 2 MM | |
| Configuration Features Terminal Angle (DEG) : 45 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : 45 Bend Terminal Plating Material : Tin... | |
| Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin... | |
| Configuration Features Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Overall Product Length :... | |
| Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 180 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM | |
| Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 1.9 MM [.075 INCH ] Compatible Insulation Diameter Range : .89 - 1.9 MM [.035 - .075 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 2.67 MM [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.67 MM [.055 - .106 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.18 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Product... | |
| Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 5.44 MM [.214 INCH ] Compatible Insulation Diameter Range : 2.59 - 5.44 MM [.102 - .214 INCH ] Product... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.14 MM [.045 INCH ] Product Length : 10.41 MM [.41 INCH ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 3.6 MM [.14 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range :... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM | |
| Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76... | |
| Contact Features Barrel Type : Open Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing :... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation :... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product... | |
| Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 10.4 MM [.4 INCH ] Compatible Insulation Diameter Range : 10.4 MM [.4 INCH ] Product Length : 42.6 MM [1.677 INCH ]... | |
| Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Product Length : 18.8 MM [.74 INCH ] Tongue Thickness : 2 MM [.079 INCH ] Wire Size (MMSQ) : 16 - 40 Wire Size... | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Dimensions Compatible Insulation Diameter (Max) : 3.7 MM [.145 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.7 MM [.106 - .145 INCH ] Product Length : 28.3 MM [1.11 INCH ] Tongue... | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Dimensions Compatible Insulation Diameter (Max) : 8.3 MM [.326 INCH ] Compatible Insulation Diameter Range : 6 - 8.3 MM [.23 - .326 INCH ] Product Length : 31.3 MM [1.232 INCH ] Tongue... | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.1 MM [.08 INCH ] Compatible Insulation Diameter Range : 1.55 - 2.1 MM [.06 - .08 INCH ] Product... | |
| Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.4 MM [.09 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.07 - .09 INCH ] Product... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 11.2 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Orientation : Straight Contact... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Pin Mechanical Attachment PCB Mount Retention : Without... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Length : 17.01 MM [.67 INCH ] Contact Mating Area Plating Material : Tin Contact Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness :... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & | |
| Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket Dimensions... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Tab... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape... | |
| Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Type : Socket Mating Pin Diameter : 2.1 MM [.083 INCH ] Dimensions Wire Size (AWG) : 17 - 13 Mechanical... | |
| Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22... | |
| Contact Features Contact Mating Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2.5 MICM [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type :... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Blade Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Pin Diameter : .8 MM [.031 INCH ] Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Plating Material : Tin... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Tab Thickness : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 -... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) :... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Blade Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 12 Magnet Wire Size... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Pin Mating Pin Diameter : .99 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 20 Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions PCB... | |
| Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : .51 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) :... | |
| Contact Features Magnet Wire Terminal Type : Blade Receptacle Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 23 - 15 Magnet Wire Size (MM) : .56 - 1.47 Product Length : 7.87 MM | |
| Contact Features Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 26.5 - 22.5 Magnet Wire Size (MM) : .11 - .29 Product Length : 13.9 MM [.547 INCH ]... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : .8 MM [.031 INCH ] Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Plating Material : Tin Dimensions Magnet Wire Size... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : .99 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 20 Magnet Wire Size (MM) : .81... | |
| Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size... | |
| Contact Features Magnet Wire Terminal Type : Pin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product... | |
| Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM [.018 INCH ] Mating Tab Width : 3.43 MM [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.4 MM [.09 INCH ] Accepts Insulation Diameter Range :... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 2 MM [.078 INCH ] Accepts Insulation Diameter Range :... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 18 Lead Wire Size (MMSQ) : .8 Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) :... | |
| Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1 MM [.039 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) :... | |
| Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) :... | |
| Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4... | |
| Contact Features Magnet Wire Terminal Type : Solder Post Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .17 - .25... | |
| Contact Features Magnet Wire Terminal Type : Solder Tab Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 22 - 19 Magnet Wire Size (MM) : .67 - .95 Stock Thickness (Magnet Wire... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 29... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 36... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.11 MM [.083 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.52 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 36... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 20... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 3.3 MM [.13 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 23... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 36... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .82 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM [.115 INCH ] Lead Wire Size... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .5 - 1.3 Magnet... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 34... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 23 Lead Wire Size (MMSQ) : .56 Magnet Wire Size (AWG) : 23... | |
| Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Nickel Dimensions PCB Hole Diameter : 3.3 MM [.13 INCH ]... |
| << Prev | Next >> |