TE Connectivity Connector Contacts 208262-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.96 MM  [.668 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Identification Marking Contact Color Code : Green/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tape Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.96 MM  [.668 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Identification Marking Contact Color Code : Green/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tape Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 208262-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
208262-3
Connector Contacts 208262-3
Contact Features Contact Base Material : Copper Alloy Contact Length : 16.96 MM  [.668 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Identification Marking Contact Color Code : Green/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tape Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 16.96 MM  [.668 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : Green/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Tape

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 208262-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details