TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET111024R0000

Description
Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 8.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 2 2-Wire Size (MMSQ) : 35 Barrel Inside Diameter : 8.3 MM  [.327 INCH ] Compatible Insulation Diameter Range : 12.6 MM , 12.7 MM  [.501 INCH , .497 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 8.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 2 2-Wire Size (MMSQ) : 35 Barrel Inside Diameter : 8.3 MM  [.327 INCH ] Compatible Insulation Diameter Range : 12.6 MM , 12.7 MM  [.501 INCH , .497 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET111024R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET111024R0000
Crimp Wire Pins, Tabs & Ferrules 1SET111024R0000
Body Features Insulation Material : PP Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 8.3 Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 2 2-Wire Size (MMSQ) : 35 Barrel Inside Diameter : 8.3 MM  [.327 INCH ] Compatible Insulation Diameter Range : 12.6 MM , 12.7 MM  [.501 INCH , .497 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : PP
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16 MM  [.624 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Mating Pin Diameter (MM) : 8.3
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 2
  • 2-Wire Size (MMSQ) : 35
  • Barrel Inside Diameter : 8.3 MM  [.327 INCH ]
  • Compatible Insulation Diameter Range : 12.6 MM , 12.7 MM  [.501 INCH , .497 INCH ]
  • Overall Product Length : 30 MM  [1.181 INCH ]
  • Strip Length : 19 MM  [.748 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET111024R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details