TE Connectivity
Splices
206529-000
Description
Body Features Terminal & Contact Weight : .036 G [.001 OZ ]
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 1.7 MM [.07 INCH ] Product Length : 14.8 MM [.58 INCH ] Recovered Inside Diameter : .5 MM [.021 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Wire Size (CMA) : 600 - 1510
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal & Contact Weight : .036 G [.001 OZ ]
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 1.7 MM [.07 INCH ] Product Length : 14.8 MM [.58 INCH ] Recovered Inside Diameter : .5 MM [.021 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Wire Size (CMA) : 600 - 1510
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal & Contact Weight : .036 G [.001 OZ ]
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 1.7 MM [.07 INCH ] Product Length : 14.8 MM [.58 INCH ] Recovered Inside Diameter : .5 MM [.021 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Wire Size (CMA) : 600 - 1510
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features
- Terminal & Contact Weight : .036 G [.001 OZ ]
Contact Features
Dimensions
- Compatible Insulation Diameter Range : 1.7 MM [.07 INCH ]
- Product Length : 14.8 MM [.58 INCH ]
- Recovered Inside Diameter : .5 MM [.021 INCH ]
- Wire Size (MMSQ) : .5 - .14
- Wire Size (AWG) : 20 - 26
- Wire Size (CMA) : 600 - 1510
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Fluid Resistance : Splash Protection
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
206529-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Copper Alloy
Features
RoHS
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details