TE Connectivity
Connector Contacts
204351-2
Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Green, Yellow Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Green, Yellow, Orange
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Post & Tail Length : .28 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Green, Yellow Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Green, Yellow, Orange
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Post & Tail Length : .28 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Green, Yellow Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Green, Yellow, Orange
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Post & Tail Length : .28 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Socket Hood Finish : Passivated
- Socket Hood Material : Stainless Steel
Contact Features
- Contact Base Material : Copper Alloy
- Contact Color Bands : Orange, Green, Yellow
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 22
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : .05 MM [1.38 INCH ]
- Wire Size (MMSQ) : .08 - .4
- Wire Size (AWG) : 28 - 22
Identification Marking
- Contact Color Code : Green, Yellow, Orange
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : .03 MM [.76 INCH ]
- Termination Post & Tail Length : .28 MM [.01 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
204351-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details