TE Connectivity
Connector Contacts
205089-4
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .04 MM [1.04 INCH ] Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .04 MM [1.04 INCH ] Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .04 MM [1.04 INCH ] Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Copper
- Mating Pin Diameter : .04 MM [0 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .07 MM [1.83 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Identification Marking
- Contact Color Code : None
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : .04 MM [1.04 INCH ]
- Termination Post & Tail Length : .33 MM [.01 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
205089-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
International
0.4000 to 1.5 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1300 to 0.3300 mm2
View Details