TE Connectivity
Connector Contacts
208268-2
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 25.5 MM [1.004 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 - 16
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 25.5 MM [1.004 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03
- Contact Retention Within Housing : With
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20 - 16
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Package
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
208268-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details
Features
RoHS; Insulated
North American
10 to 12 AWG
International
3 to 6 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details