Body Features Insulation Material : Nylon Insulation Sleeve Material : Copper Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8
Contact Features Barrel Type : Closed Contact Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 2.08 MM [.082 INCH ] Overall Product Length : 22.61 MM [.89 INCH ] Terminal Material Thickness : .38 MM [.015 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Wire Size (KCMIL) : .202 - .81
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Other Military Category : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Product Type Features Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Nylon Insulation Sleeve Material : Copper Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8
Contact Features Barrel Type : Closed Contact Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 2.08 MM [.082 INCH ] Overall Product Length : 22.61 MM [.89 INCH ] Terminal Material Thickness : .38 MM [.015 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Wire Size (KCMIL) : .202 - .81
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Other Military Category : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Product Type Features Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features Insulation Material : Nylon Insulation Sleeve Material : Copper Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8
Contact Features Barrel Type : Closed Contact Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 2.08 MM [.082 INCH ] Overall Product Length : 22.61 MM [.89 INCH ] Terminal Material Thickness : .38 MM [.015 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Wire Size (KCMIL) : .202 - .81
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Other Military Category : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50
Product Type Features Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
Insulation Material : Nylon
Insulation Sleeve Material : Copper
Plating Material : Tin
Primary Product Color : Yellow - Translucent
Primary Product Material : Copper
Splice Features : Standard
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Number of Serrations : 8
Contact Features
Barrel Type : Closed
Contact Plating Material : Tin
Dimensions
Accepts Insulation Diameter Range : 2.08 MM [.082 INCH ]
Overall Product Length : 22.61 MM [.89 INCH ]
Terminal Material Thickness : .38 MM [.015 INCH ]
Wire Size (MMSQ) : .12 - .4
Wire Size (AWG) : 26 - 22
Wire Size (CMA) : 202 - 810
Wire Size (KCMIL) : .202 - .81
Industry Standards
Government Qualified Splice : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Heavy Duty : No
Other
Military Category : No
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 50
Product Type Features
Discrete Wire Type : Stranded
Sealable : No
Serrated : Yes
Splice Accessory Type : Splice
Splice Type : Butt Splice
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : 105 DEGC [221 DEGF ]