TE Connectivity
Knife Disconnects
1SET163003R0000
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon
Dimensions Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Blue
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon
Dimensions Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Blue
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Body Plating Material : Tin Insulation Material : Nylon
Dimensions Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Blue
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Body Plating Material : Tin
- Insulation Material : Nylon
Dimensions
- Accepts Insulation Diameter (Max) : 4.32 MM [.17 INCH ]
- Wire Size (MMSQ) : 1.04 - 2.62
- Wire Size (AWG) : 16 - 14
- Wire Size (KCMIL) : 2.05 - 5.18
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1SET163003R0000 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details