TE Connectivity Ring Terminals & Spade Terminals 1SET133021R0000

Description
Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Overall Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : SPADE-028 Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Overall Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : SPADE-028 Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1SET133021R0000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1SET133021R0000
Ring Terminals & Spade Terminals 1SET133021R0000
Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spring Spade Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Overall Product Length : 20.3 MM  [.799 INCH ] Stud Diameter : 3.56 MM  [.14 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : SPADE-028 Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Inspection Slot : No
  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Spring Spade
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Overall Product Length : 20.3 MM  [.799 INCH ]
  • Stud Diameter : 3.56 MM  [.14 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage (Max) (V) : 300

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Shape Description : SPADE-028
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET133021R0000
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details