TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET152005R0000

Description
Body Features Insulation Sleeve Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ] Crimp Wire Terminal Type : Tab Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.32 MM  [.17 INCH ] Barrel Inside Diameter : 4.4 MM  [.173 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 22.63 MM  [.891 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : WIRE PIN-004 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ] Crimp Wire Terminal Type : Tab Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.32 MM  [.17 INCH ] Barrel Inside Diameter : 4.4 MM  [.173 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 22.63 MM  [.891 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : WIRE PIN-004 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET152005R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET152005R0000
Crimp Wire Pins, Tabs & Ferrules 1SET152005R0000
Body Features Insulation Sleeve Material : Nylon Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ] Crimp Wire Terminal Type : Tab Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.32 MM  [.17 INCH ] Barrel Inside Diameter : 4.4 MM  [.173 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 22.63 MM  [.891 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : WIRE PIN-004 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Material : Nylon
  • Primary Product Color : Blue
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ]
  • Crimp Wire Terminal Type : Tab
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Barrel Inside Diameter : 4.4 MM  [.173 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 22.63 MM  [.891 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Shape Description : WIRE PIN-004
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET152005R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Tab
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details