TE Connectivity Connector Contacts 207684-1

Description
Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Copper Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Post & Tail Diameter : .02 MM  [.46 INCH ] Termination Post & Tail Length : .28 MM  [6.99 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Copper Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Post & Tail Diameter : .02 MM  [.46 INCH ] Termination Post & Tail Length : .28 MM  [6.99 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 207684-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
207684-1
Connector Contacts 207684-1
Body Features Socket Hood Material : Copper Alloy Socket Hood Plating Material : Gold Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Copper Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Post & Tail Diameter : .02 MM  [.46 INCH ] Termination Post & Tail Length : .28 MM  [6.99 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Socket Hood Material : Copper Alloy
  • Socket Hood Plating Material : Gold

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Size : Size 22
  • Contact Type : Socket
  • Contact Underplating Material : Copper

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Post & Tail Diameter : .02 MM  [.46 INCH ]
  • Termination Post & Tail Length : .28 MM  [6.99 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 207684-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details