TE Connectivity Connector Contacts 2042202-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 - 2 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 - 2 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2042202-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2042202-1
Connector Contacts 2042202-1
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 - 2 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 250
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : 9.52 MM  [.375 INCH ]

Dimensions


  • Wire Size (AWG) : 4 - 2

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2042202-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details