TE Connectivity
Connector Contacts
204370-8
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .03 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Post & Tail Length : .17 MM [.007 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .03 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Post & Tail Length : .17 MM [.007 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Copper Mating Pin Diameter : .03 MM [0 INCH ]
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : None
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Post & Tail Length : .17 MM [.007 INCH ]
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 22
- Contact Type : Pin
- Contact Underplating Material : Copper
- Mating Pin Diameter : .03 MM [0 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .05 MM [1.38 INCH ]
- Wire Size (MMSQ) : .08 - .4
- Wire Size (AWG) : 28 - 22
Identification Marking
- Contact Color Code : None
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : .03 MM [.76 INCH ]
- Termination Post & Tail Length : .17 MM [.007 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
204370-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details