TE Connectivity Power Contacts 202946-7

Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM  [.039 INCH ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Other For Use With : 2-Row Receptacle Headers Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM  [.039 INCH ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Other For Use With : 2-Row Receptacle Headers Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 202946-7 - TE Connectivity
Berwyn, PA, United States
Power Contacts
202946-7
Power Contacts 202946-7
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : 1 MM  [.039 INCH ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Other For Use With : 2-Row Receptacle Headers Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Right Angle
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Other


  • For Use With : 2-Row Receptacle Headers

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 202946-7
Product Name Power Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details