TE Connectivity
Connector Contacts
1981377-2
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Length : 29.9 MM [1.177 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Length : 29.9 MM [1.177 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 Contact Length : 29.9 MM [1.177 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 14
- Contact Length : 29.9 MM [1.177 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Mating Tab Thickness : .65 MM [.025 INCH ]
- Mating Tab Width : 2.5 MM [.098 INCH ]
Dimensions
- Wire Size (MMSQ) : .51 - 1.31
- Wire Size (AWG) : 20 - 16
- Wire Size (CMA) : 1021 - 2582
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1981377-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
14 to 16 AWG
International
1.23 to 2.27 mm2
View Details