Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM [.076 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Electrical Characteristics Operating Voltage (VAC) : 250
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 10
- Contact Diameter : 1.93 MM [.076 INCH ]
- Contact Mating Area Plating Material : Gold Flash
- Contact Retention Within Housing : With
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Compatible Insulation Diameter Range : .89 - 1.4 MM [.035 - .055 INCH ]
- Wire Size (MMSQ) : .08 - .34
- Wire Size (AWG) : 28 - 22
Electrical Characteristics
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]