TE Connectivity Splices 1SET141016R0000

Description
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 3.8 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ] Overall Product Length : 41.91 MM  [1.65 INCH ] Terminal Material Thickness : .56 MM  [.022 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 3.8 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ] Overall Product Length : 41.91 MM  [1.65 INCH ] Terminal Material Thickness : .56 MM  [.022 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET141016R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Yellow - Translucent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 3.8 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ] Overall Product Length : 41.91 MM  [1.65 INCH ] Terminal Material Thickness : .56 MM  [.022 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Material : Nylon
  • Plating Material : Tin
  • Primary Product Color : Yellow - Translucent
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : 3.8

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Class : 1 & 2
  • Contact Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 5.59 MM  [.22 INCH ]
  • Overall Product Length : 41.91 MM  [1.65 INCH ]
  • Terminal Material Thickness : .56 MM  [.022 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET141016R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details