TE Connectivity Connector Contacts 2042202-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2042202-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2042202-2
Connector Contacts 2042202-2
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : 9.52 MM  [.375 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 250
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Mating Pin Diameter : 9.52 MM  [.375 INCH ]

Dimensions


  • Wire Size (AWG) : 4

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2042202-2
Product Name Connector Contacts
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details