Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Weight per Piece (G) : 1.029
Configuration Features Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Accepts Insulation Diameter Range : 2.67 - 3.56 MM [.105 - .14 INCH ] Overall Product Length : 23.06 MM [.908 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260
Electrical Characteristics Voltage (Max) (V) : 300
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Sealable : No Shape Description : SPADE-020 Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Inspection Slot : No
- Insulation Sleeve Color : Red
- Stripe Color : Red
- Weight per Piece (G) : 1.029
Configuration Features
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Closed
- Ring & Spade Terminal Type : Spade Tongue
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 3.56 MM [.14 INCH ]
- Accepts Insulation Diameter Range : 2.67 - 3.56 MM [.105 - .14 INCH ]
- Overall Product Length : 23.06 MM [.908 INCH ]
- Stud Diameter : 4.34 MM [.171 INCH ]
- Tongue Thickness : .79 MM [.031 INCH ]
- Wire Size (MMSQ) : .3 - 1.42
- Wire Size (AWG) : 22
- Wire Size (CMA) : 509 - 3260
Electrical Characteristics
Industry Standards
- Government Qualified : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Sealable : No
- Shape Description : SPADE-020
- Stud Size : M4, #8
- Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]