TE Connectivity
Connector Contacts
208265-2
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Length : 19.81 MM [.78 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03 Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Retention Clip
Packaging Features Packaging Method : Package
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Base Material : Copper Alloy
- Contact Length : 19.81 MM [.78 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness (MICM) : 1.27 - 2.03
- Contact Retention Within Housing : With
- Contact Size : Size 20
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Retention Clip
Packaging Features
- Packaging Method : Package
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
208265-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers