TE Connectivity Splices 1SET141015R0000

Description
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.61 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.81 MM  [.15 INCH ] Overall Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.61 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.81 MM  [.15 INCH ] Overall Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET141015R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Standard Weight per Piece (G) : 1.61 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Class : 1 & 2 Contact Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 3.81 MM  [.15 INCH ] Overall Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Sleeve Material : Nylon
  • Plating Material : Tin
  • Primary Product Color : Blue - Transluscent
  • Primary Product Material : Copper
  • Splice Features : Standard
  • Weight per Piece (G) : 1.61

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Class : 1 & 2
  • Contact Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 3.81 MM  [.15 INCH ]
  • Overall Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET141015R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details