TE Connectivity Splices 1SET141017R0000

Description
Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Inside Diameter (Recovered) : 3.89 MM  [.153 INCH ] Overall Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage : 300 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Inside Diameter (Recovered) : 3.89 MM  [.153 INCH ] Overall Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage : 300 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET141017R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Plating Material : Tin Primary Product Color : Blue - Transluscent Primary Product Material : Copper Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Plating Material : Tin Dimensions Inside Diameter (Recovered) : 3.89 MM  [.153 INCH ] Overall Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage : 300 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Sealable : No Serrated : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon
  • Insulation Sleeve Material : Nylon
  • Plating Material : Tin
  • Primary Product Color : Blue - Transluscent
  • Primary Product Material : Copper
  • Splice Features : Step Down

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin

Dimensions


  • Inside Diameter (Recovered) : 3.89 MM  [.153 INCH ]
  • Overall Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96
  • Wire Size (AWG) : 22 - 18, 16 - 14

Electrical Characteristics


  • Operating Voltage : 300 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Serrated : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET141017R0000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details