TE Connectivity Splices 1SET161006R0000

Description
Body Features Insulation Material : Vinyl Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : 3.07 Configuration Features Splice Capacity : 1 Dimensions Overall Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards CSA Certified : Yes Government Qualified Splice : No RU (UL Component Program) : Approved Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Vinyl Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : 3.07 Configuration Features Splice Capacity : 1 Dimensions Overall Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards CSA Certified : Yes Government Qualified Splice : No RU (UL Component Program) : Approved Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET161006R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : Vinyl Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : 3.07 Configuration Features Splice Capacity : 1 Dimensions Overall Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards CSA Certified : Yes Government Qualified Splice : No RU (UL Component Program) : Approved Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Material : Vinyl
  • Plating Material : Unplated
  • Primary Product Material : Brass
  • Weight per Piece (G) : 3.07

Configuration Features


  • Splice Capacity : 1

Dimensions


  • Overall Product Length : 53.16 MM  [2.093 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .33 - 6
  • Wire Size (AWG) : 22 - 10

Housing Features


  • Housing Material : PVC

Industry Standards


  • CSA Certified : Yes
  • Government Qualified Splice : No
  • RU (UL Component Program) : Approved

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET161006R0000
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details