TE Connectivity Splices 1SET211002R0000

Description
Body Features Primary Product Color : Orange Splice Features : Standard Weight per Piece (G) : 1.2 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity : 3 Dimensions Material Width (MM) : 7.5 Overall Product Length (MM) : 14.9 Profile Height (MM) : 16 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage : 450V (IEC) / 600V (UL) Voltage (Max) : 600 VAC Industry Standards Agency/Standard : UL, CSA, IEC Agency/Standard Number : IEC 60988-2-2, UL 486C CSA Certified : Yes Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Splice Features : Standard Weight per Piece (G) : 1.2 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity : 3 Dimensions Material Width (MM) : 7.5 Overall Product Length (MM) : 14.9 Profile Height (MM) : 16 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage : 450V (IEC) / 600V (UL) Voltage (Max) : 600 VAC Industry Standards Agency/Standard : UL, CSA, IEC Agency/Standard Number : IEC 60988-2-2, UL 486C CSA Certified : Yes Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET211002R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Orange Splice Features : Standard Weight per Piece (G) : 1.2 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity : 3 Dimensions Material Width (MM) : 7.5 Overall Product Length (MM) : 14.9 Profile Height (MM) : 16 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage : 450V (IEC) / 600V (UL) Voltage (Max) : 600 VAC Industry Standards Agency/Standard : UL, CSA, IEC Agency/Standard Number : IEC 60988-2-2, UL 486C CSA Certified : Yes Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Splice Features : Standard
  • Weight per Piece (G) : 1.2

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Conductors : 1
  • Splice Capacity : 3

Dimensions


  • Material Width (MM) : 7.5
  • Overall Product Length (MM) : 14.9
  • Profile Height (MM) : 16
  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Current Rating (AMP) : 24
  • Operating Voltage : 450V (IEC) / 600V (UL)
  • Voltage (Max) : 600 VAC

Industry Standards


  • Agency/Standard : UL, CSA, IEC
  • Agency/Standard Number : IEC 60988-2-2, UL 486C
  • CSA Certified : Yes
  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Sealable : No
  • Serrated : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET211002R0000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details