TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET164006R0000

Description
Body Features Insulation Color : Light Blue Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 24.7 MM  [.972 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : For use with Superchamp handtool only. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Light Blue Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 24.7 MM  [.972 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : For use with Superchamp handtool only. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET164006R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET164006R0000
Crimp Wire Pins, Tabs & Ferrules 1SET164006R0000
Body Features Insulation Color : Light Blue Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Light Blue Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 24.7 MM  [.972 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : For use with Superchamp handtool only. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Light Blue
  • Insulation Material : Nylon
  • Insulation Sleeve Material : Copper
  • Primary Product Color : Light Blue
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Shur-Plug Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Overall Product Length : 24.7 MM  [.972 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.6
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : For use with Superchamp handtool only.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET164006R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Shur-Plug Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details