TE Connectivity
Ring Terminals
2102580-1
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 13.41 MM [.528 INCH ] Compatible Insulation Diameter (Max) : 13.03 MM [.513 INCH ] Compatible Insulation Diameter Range : 10.79 - 13.03 MM [.425 - .513 INCH ] Product Length : 86.11 MM [3.39 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 4.83 MM [.19 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104450 - 107464
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 13.41 MM [.528 INCH ] Compatible Insulation Diameter (Max) : 13.03 MM [.513 INCH ] Compatible Insulation Diameter Range : 10.79 - 13.03 MM [.425 - .513 INCH ] Product Length : 86.11 MM [3.39 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 4.83 MM [.19 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104450 - 107464
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 13.41 MM [.528 INCH ] Compatible Insulation Diameter (Max) : 13.03 MM [.513 INCH ] Compatible Insulation Diameter Range : 10.79 - 13.03 MM [.425 - .513 INCH ] Product Length : 86.11 MM [3.39 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 4.83 MM [.19 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 104450 - 107464
Packaging Features Packaging Method : Box
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 13.41 MM [.528 INCH ]
- Compatible Insulation Diameter (Max) : 13.03 MM [.513 INCH ]
- Compatible Insulation Diameter Range : 10.79 - 13.03 MM [.425 - .513 INCH ]
- Product Length : 86.11 MM [3.39 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 4.83 MM [.19 INCH ]
- Wire Size (MMSQ) : 55.5
- Wire Size (AWG) : 1/0
- Wire Size (CMA) : 104450 - 107464
Packaging Features
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : Yes
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
2102580-1 |
A123715-ND |
|
Product Name
|
Ring Terminals |
Terminals - Rectangular Connectors |
|
Material
|
Tin
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details