TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET151003R0000

Description
Body Features Insulation Color : Blue Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.95 MM , 2.92 - 4.83 MM  [.115 - .19 INCH , .195 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 DIN Wire Size (AWG) : 16 - 14 Overall Product Length : 20.65 MM  [.813 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-001 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Blue Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.95 MM , 2.92 - 4.83 MM  [.115 - .19 INCH , .195 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 DIN Wire Size (AWG) : 16 - 14 Overall Product Length : 20.65 MM  [.813 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-001 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET151003R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET151003R0000
Crimp Wire Pins, Tabs & Ferrules 1SET151003R0000
Body Features Insulation Color : Blue Insulation Material : PVC Insulation Sleeve Material : Vinyl Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 6.7 MM  [.26 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 4.95 MM , 2.92 - 4.83 MM  [.115 - .19 INCH , .195 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 DIN Wire Size (AWG) : 16 - 14 Overall Product Length : 20.65 MM  [.813 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : WIRE PIN-001 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Blue
  • Insulation Material : PVC
  • Insulation Sleeve Material : Vinyl
  • Primary Product Color : Blue
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 6.7 MM  [.26 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 4.95 MM , 2.92 - 4.83 MM  [.115 - .19 INCH , .195 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • DIN Wire Size (AWG) : 16 - 14
  • Overall Product Length : 20.65 MM  [.813 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : WIRE PIN-001
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET151003R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Wire Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details