TE Connectivity
Connector Contacts
2058302-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Length : 11.9 MM [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Length : 11.9 MM [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Length : 11.9 MM [.468 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3 MM [.118 INCH ]
Dimensions Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Current Rating (Max) (AMP) : 6
- Contact Length : 11.9 MM [.468 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Type : Socket
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : 3 MM [.118 INCH ]
Dimensions
- Wire Size (MMSQ) : .325 - .823
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2058302-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details