1SET111008R0000 -- CRIMP WIRE PINS, TABS & FERRULES
TE ConnectivityCrimp Wire Pins, Tabs & Ferrules1SET111008R0000
Description
Body Features Insulation Material : PP Primary Product Color : Black
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.7 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 1.7 MM [.067 INCH ] Compatible Insulation Diameter Range : 3.5 MM , 3.4 MM [.138 INCH , .134 INCH ] Overall Product Length : 18 MM [.709 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : PP Primary Product Color : Black
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.7 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 1.7 MM [.067 INCH ] Compatible Insulation Diameter Range : 3.5 MM , 3.4 MM [.138 INCH , .134 INCH ] Overall Product Length : 18 MM [.709 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features Insulation Material : PP Primary Product Color : Black
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Mating Pin Diameter (MM) : 1.7 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 1.7 MM [.067 INCH ] Compatible Insulation Diameter Range : 3.5 MM , 3.4 MM [.138 INCH , .134 INCH ] Overall Product Length : 18 MM [.709 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
Insulation Material : PP
Primary Product Color : Black
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Mating Area Length : 12 MM [.468 INCH ]
Crimp Wire Terminal Type : Ferrule
Mating Pin Diameter (MM) : 1.7
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
2-Wire Size (AWG) : 16
2-Wire Size (MMSQ) : 1.5
Barrel Inside Diameter : 1.7 MM [.067 INCH ]
Compatible Insulation Diameter Range : 3.5 MM , 3.4 MM [.138 INCH , .134 INCH ]
Overall Product Length : 18 MM [.709 INCH ]
Strip Length : 14 MM [.551 INCH ]
Terminal Material Thickness : .15 MM [.005 INCH ]
Wire Size (MMSQ) : 1.5
Wire Size (AWG) : 16
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : No
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : 105 DEGC [221 DEGF ]