TE Connectivity Splices 1SET211003R0000

Description
Body Features Primary Product Color : Yellow Splice Features : Standard Weight per Piece (G) : 1.6 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity : 4 Dimensions Material Width (MM) : 7.5 Overall Product Length (MM) : 19.3 Profile Height (MM) : 16 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage : 450V (IEC) / 600V (UL) Voltage (Max) : 600 VAC Industry Standards Agency/Standard : IEC, CSA, UL Agency/Standard Number : UL 486C, IEC 60988-2-2 CSA Certified : Yes Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Splice Features : Standard Weight per Piece (G) : 1.6 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity : 4 Dimensions Material Width (MM) : 7.5 Overall Product Length (MM) : 19.3 Profile Height (MM) : 16 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage : 450V (IEC) / 600V (UL) Voltage (Max) : 600 VAC Industry Standards Agency/Standard : IEC, CSA, UL Agency/Standard Number : UL 486C, IEC 60988-2-2 CSA Certified : Yes Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1SET211003R0000 - TE Connectivity
Berwyn, PA, United States
Body Features Primary Product Color : Yellow Splice Features : Standard Weight per Piece (G) : 1.6 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Conductors : 1 Splice Capacity : 4 Dimensions Material Width (MM) : 7.5 Overall Product Length (MM) : 19.3 Profile Height (MM) : 16 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 14 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage : 450V (IEC) / 600V (UL) Voltage (Max) : 600 VAC Industry Standards Agency/Standard : IEC, CSA, UL Agency/Standard Number : UL 486C, IEC 60988-2-2 CSA Certified : Yes Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Serrated : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Splice Features : Standard
  • Weight per Piece (G) : 1.6

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Conductors : 1
  • Splice Capacity : 4

Dimensions


  • Material Width (MM) : 7.5
  • Overall Product Length (MM) : 19.3
  • Profile Height (MM) : 16
  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 22 - 14

Electrical Characteristics


  • Current Rating (AMP) : 24
  • Operating Voltage : 450V (IEC) / 600V (UL)
  • Voltage (Max) : 600 VAC

Industry Standards


  • Agency/Standard : IEC, CSA, UL
  • Agency/Standard Number : UL 486C, IEC 60988-2-2
  • CSA Certified : Yes
  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Sealable : No
  • Serrated : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET211003R0000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details