TE Connectivity Connector Contacts 207437-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM  [.076 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM  [.076 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 207437-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
207437-2
Connector Contacts 207437-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Diameter : 1.93 MM  [.076 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : None Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ] Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Diameter : 1.93 MM  [.076 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : None

Dimensions


  • Compatible Insulation Diameter Range : .91 - 1.37 MM  [.036 - .054 INCH ]
  • Wire Size (MMSQ) : .08 - .34
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 207437-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details