TE Connectivity Ring Terminals & Spade Terminals 1SET131024R0000

Description
Body Features Inspection Slot : No Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Overall Product Length : 20.65 MM  [.813 INCH ] Stud Diameter : 3.02 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Available On-Tape for Automatic Termination. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : SPADE-020 Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Overall Product Length : 20.65 MM  [.813 INCH ] Stud Diameter : 3.02 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Available On-Tape for Automatic Termination. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : SPADE-020 Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1SET131024R0000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1SET131024R0000
Ring Terminals & Spade Terminals 1SET131024R0000
Body Features Inspection Slot : No Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Overall Product Length : 20.65 MM  [.813 INCH ] Stud Diameter : 3.02 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Available On-Tape for Automatic Termination. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : SPADE-020 Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Inspection Slot : No

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Spade Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Accepts Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Overall Product Length : 20.65 MM  [.813 INCH ]
  • Stud Diameter : 3.02 MM  [.118 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage (Max) (V) : 300

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Available On-Tape for Automatic Termination.

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Shape Description : SPADE-020
  • Stud Size : M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET131024R0000
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details