TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1SET164004R0000

Description
Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.99 MM  [.118 INCH ] Overall Product Length : 22.9 MM  [.9 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.6 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : For use with Superchamp handtool only. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.99 MM  [.118 INCH ] Overall Product Length : 22.9 MM  [.9 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.6 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : For use with Superchamp handtool only. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1SET164004R0000 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1SET164004R0000
Crimp Wire Pins, Tabs & Ferrules 1SET164004R0000
Body Features Insulation Color : Red Insulation Material : Nylon Insulation Sleeve Material : Copper Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.99 MM  [.118 INCH ] Overall Product Length : 22.9 MM  [.9 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.6 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1022 - 3257 Mechanical Attachment Wire Insulation Support : With Other Terminals & Splices Comment : For use with Superchamp handtool only. Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Color : Red
  • Insulation Material : Nylon
  • Insulation Sleeve Material : Copper
  • Primary Product Color : Red
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Shur-Plug Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 2.99 MM  [.118 INCH ]
  • Overall Product Length : 22.9 MM  [.9 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1.6
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1022 - 3257

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Terminals & Splices Comment : For use with Superchamp handtool only.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET164004R0000
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Shur-Plug Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details