TE Connectivity Ring Terminals & Spade Terminals 1SET121014R0000

Description
Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .185 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Accepts Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Overall Product Length : 31.6 MM  [1.244 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : RING-043 Stud Size : M10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .185 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Accepts Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Overall Product Length : 31.6 MM  [1.244 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : RING-043 Stud Size : M10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1SET121014R0000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1SET121014R0000
Ring Terminals & Spade Terminals 1SET121014R0000
Body Features Inspection Slot : No Insulation Sleeve Color : Blue Weight per Piece (G) : .185 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Accepts Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Overall Product Length : 31.6 MM  [1.244 INCH ] Stud Diameter : 10.5 MM  [.413 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Shape Description : RING-043 Stud Size : M10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Inspection Slot : No
  • Insulation Sleeve Color : Blue
  • Weight per Piece (G) : .185

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 4.9 MM  [.193 INCH ]
  • Accepts Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ]
  • Overall Product Length : 31.6 MM  [1.244 INCH ]
  • Stud Diameter : 10.5 MM  [.413 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.6
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Shape Description : RING-043
  • Stud Size : M10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1SET121014R0000
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details