TE Connectivity PCB Terminals 1987984-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 4 - 10 MICM  [157.48 - 393.7 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.251 INCH ] Compatible Insulation Diameter Range : 4.35 - 6.4 MM  [.17 - .251 INCH ] Extension Below Board : 3.17 MM  [.124 INCH ] PCB Hole Diameter : 3.72 MM  [.146 INCH ] Profile Height from PCB : 7.58 MM  [.302 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4 - 10 MICM  [157.48 - 393.7 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.251 INCH ] Compatible Insulation Diameter Range : 4.35 - 6.4 MM  [.17 - .251 INCH ] Extension Below Board : 3.17 MM  [.124 INCH ] PCB Hole Diameter : 3.72 MM  [.146 INCH ] Profile Height from PCB : 7.58 MM  [.302 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1987984-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1987984-1
PCB Terminals 1987984-1
Contact Features Contact Mating Area Plating Material Thickness : 4 - 10 MICM  [157.48 - 393.7 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.251 INCH ] Compatible Insulation Diameter Range : 4.35 - 6.4 MM  [.17 - .251 INCH ] Extension Below Board : 3.17 MM  [.124 INCH ] PCB Hole Diameter : 3.72 MM  [.146 INCH ] Profile Height from PCB : 7.58 MM  [.302 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 4 - 10 MICM  [157.48 - 393.7 MICIN ]
  • Crimp Type : F-Crimp
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.4 MM  [.251 INCH ]
  • Compatible Insulation Diameter Range : 4.35 - 6.4 MM  [.17 - .251 INCH ]
  • Extension Below Board : 3.17 MM  [.124 INCH ]
  • PCB Hole Diameter : 3.72 MM  [.146 INCH ]
  • Profile Height from PCB : 7.58 MM  [.302 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 12 - 10

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMP-In-Mini

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1987984-1
Product Name PCB Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details