TE Connectivity Magnet Wire Terminals 1987199-1

Description
Contact Features Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.133 INCH ] Terminal Plating Material : Tin Dimensions Product Length : 8.4 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.133 INCH ] Terminal Plating Material : Tin Dimensions Product Length : 8.4 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1987199-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1987199-1
Magnet Wire Terminals 1987199-1
Contact Features Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.4 MM  [.133 INCH ] Terminal Plating Material : Tin Dimensions Product Length : 8.4 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Reel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 3.4 MM  [.133 INCH ]
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 8.4 MM  [.33 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]
  • Terminal Height : 4.6 MM  [.18 INCH ]

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125051CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125051CT-ND
Terminals - Magnetic Wire Connectors A125051CT-ND
CONN MAG TERM POKE-IN

CONN MAG TERM POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125051TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125051TR-ND
Terminals - Magnetic Wire Connectors A125051TR-ND
CONN MAG TERM POKE-IN

CONN MAG TERM POKE-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1987199-1
Terminals 1987199-1
Terminals BRIDGE CONTACT

Terminals BRIDGE CONTACT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1987199-1 A125051CT-ND 1987199-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details